Manufacturer: Diodes Incorporated
Win Source Part Number: 209962-PI3EQX7502AIZ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB 3.0
Input: CML
Output: CML
Number of Channels: 1
Data Rate (Max): 5Gbps
Delay Time: 305ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Case / Package: 24-TQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 125mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
IC REDRIVER USB 3.0 1CH 24TQFN Product overview: PI3EQX7502AIZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7502AIZDEX
IC REDRIVER USB 3.0 1CH 24TQFN
USB Interface IC 1-Port USB3.0 ReDriver
IC REDRIVER USB 3.0 1CH 24TQFN
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
IC REDRIVER USB 3.0 1CH 24TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 209962-PI3EQX7502AIZDEX | 756-PI3EQX7502AIZDEX | PI3EQX7502AIZDEX | PI3EQX7502AIZDEX | 233-PI3EQX7502AIZDEX | PI3EQX7502AIZDEX | PI3EQX7502AIZDEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7502AIZDEX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | USB Interface IC | IC REDRIVER USB 3.0 1CH 24TQFN | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | -3.3V; 3V; Other; 3.3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | |||
| Package Type | 24-TQFN (4x4) | Tape & Reel (TR) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Features | RoHS | RoHS | RoHS | RoHS |