IC REDRIVER USB 3.0 2CH 24TQFN Product overview: PI3EQX7502AIZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7502AIZDE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 889100-PI3EQX7502AIZ
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 2 Channel 5Gbps 24-TQFN (4x4)
Package: Tray
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER USB 3.0 2CH 24TQFN
IC REDRIVER USB 3.0 2CH 24TQFN
Buffer, ReDriver 2 Channel 5Gbps 24-TQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX7502AIZDE | 889100-PI3EQX7502AIZDE | PI3EQX7502AIZDE | PI3EQX7502AIZDE | PI3EQX7502AIZDE |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7502AIZDE | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V |