DIODES Incorporated Dual Interface Transceiver IC PI3EQX6801ZDE

Description
IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI3EQX6801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI3EQX6801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
756-PI3EQX6801ZDE
Dual Interface Transceiver IC 756-PI3EQX6801ZDE
IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI3EQX6801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801ZDE can be used for catalog matching and distributor lookup.

IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI3EQX6801ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801ZDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDE - 848712-PI3EQX6801ZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDE
848712-PI3EQX6801ZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDE 848712-PI3EQX6801ZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 848712-PI3EQX6801ZDE Series: ReDriver™ Features: Channel Package: Tray Part Status: Obsolete Family Name: PI3EQX6801 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3EQX6801ZDE-ND, PI3EQX6801ZDEDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 848712-PI3EQX6801ZDE
Series: ReDriver™
Features: Channel
Package: Tray
Part Status: Obsolete
Family Name: PI3EQX6801
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3EQX6801ZDE-ND, PI3EQX6801ZDEDI

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX6801ZDE
Signal Buffers, Repeaters, Splitters PI3EQX6801ZDE
Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX6801ZDE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX6801ZDE
IC REDRIVER SAS/SATA 2CH 20TQFN

IC REDRIVER SAS/SATA 2CH 20TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX6801ZDE
Signal Buffers, Repeaters, Splitters PI3EQX6801ZDE
IC REDRIVER SAS/SATA 2CH 20TQFN

IC REDRIVER SAS/SATA 2CH 20TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX6801ZDE 848712-PI3EQX6801ZDE PI3EQX6801ZDE PI3EQX6801ZDE PI3EQX6801ZDE
Product Name Dual Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801ZDE Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Supply Voltage Other; 1.5V, 3.3V 3.3V; Other; 1.5V, 3.3V 3.3V; Other Other; 1.5V, 3.3V
Data Rate 6.50E6 kbps 6.50E6 kbps 6.50E6 kbps
Unlock Full Specs
to access all available technical data