DIODES Incorporated Interface Transceiver IC PI3EQX6801AZDEX

Description
SATA EQX W-QFN4040-20 T&R 3.5K Product overview: PI3EQX6801AZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801AZDEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SATA EQX W-QFN4040-20 T&R 3.5K Product overview: PI3EQX6801AZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801AZDEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX6801AZDEX
Interface Transceiver IC 756-PI3EQX6801AZDEX
SATA EQX W-QFN4040-20 T&R 3.5K Product overview: PI3EQX6801AZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801AZDEX can be used for catalog matching and distributor lookup.

SATA EQX W-QFN4040-20 T&R 3.5K Product overview: PI3EQX6801AZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX6801AZDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 963832-PI3EQX6801AZDEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
963832-PI3EQX6801AZDEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 963832-PI3EQX6801AZDEX
Win Source Part Number: 963832-PI3EQX6801AZD EX Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Series: ReDriver™ Type: Buffer, ReDriver Package: Tape & Reel Applications: SAS, SATA Standard Package: 3,500 Mounting: SMD (SMT) Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 6.5Gbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Voltage - Supply: 1.5V, 3.3V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3EQX6801AZDEXDK R,PI3EQX6801AZDEX-ND ,31-PI3EQX6801AZDEXT R,31-PI3EQX6801AZDEX CT Base Product Number: PI3EQX6801

Win Source Part Number: 963832-PI3EQX6801AZDEX
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Series: ReDriver™
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: SAS, SATA
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 6.5Gbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Voltage - Supply: 1.5V, 3.3V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3EQX6801AZDEXDKR,PI3EQX6801AZDEX-ND,31-PI3EQX6801AZDEXTR,31-PI3EQX6801AZDEXCT
Base Product Number: PI3EQX6801

Buy Now
Signal Buffers, Repeaters, Splitters - PI3EQX6801AZDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX6801AZDEX
Signal Buffers, Repeaters, Splitters PI3EQX6801AZDEX
Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX6801AZDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX6801AZDEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX6801AZDEX
SATA EQX W-QFN4040-20 T&R 3.5K

SATA EQX W-QFN4040-20 T&R 3.5K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX6801AZDEX 963832-PI3EQX6801AZDEX PI3EQX6801AZDEX PI3EQX6801AZDEX
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 1.5V, 3.3V Other; 1.5V~ 3.3V 3.3V; Other; 1.5V, 3.3V 3.3V; Other
Data Rate 6.50E6 kbps 6.50E6 kbps 6.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Telecom - SI32171-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details