DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5701ZDEX PI3EQX5701ZDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087903-PI3EQX5701ZD EX Packaging: Reel - TR Type: Buffer, ReDriver Applications: USB 3.0 Input: CML Output: CML Number of Channels: 1 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN (4x4) Supply Voltage - Operating: 1.2V, 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087903-PI3EQX5701ZD EX Packaging: Reel - TR Type: Buffer, ReDriver Applications: USB 3.0 Input: CML Output: CML Number of Channels: 1 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN (4x4) Supply Voltage - Operating: 1.2V, 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5701ZDEX - 1087903-PI3EQX5701ZDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5701ZDEX
1087903-PI3EQX5701ZDEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5701ZDEX 1087903-PI3EQX5701ZDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087903-PI3EQX5701ZD EX Packaging: Reel - TR Type: Buffer, ReDriver Applications: USB 3.0 Input: CML Output: CML Number of Channels: 1 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN (4x4) Supply Voltage - Operating: 1.2V, 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087903-PI3EQX5701ZDEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB 3.0
Input: CML
Output: CML
Number of Channels: 1
Data Rate (Max): 5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TQFN (4x4)
Supply Voltage - Operating: 1.2V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 756-PI3EQX5701ZDEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX5701ZDEX
Interface Transceiver IC 756-PI3EQX5701ZDEX
IC REDRIVER USB 3.0 1CH 20TQFN Product overview: PI3EQX5701ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX5701ZDEX can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 1CH 20TQFN Product overview: PI3EQX5701ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX5701ZDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX5701ZDEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX5701ZDEX
Signal Buffers, Repeaters, Splitters PI3EQX5701ZDEX
IC REDRIVER USB 3.0 1CH 20TQFN

IC REDRIVER USB 3.0 1CH 20TQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX5701ZDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX5701ZDEX
Signal Buffers, Repeaters, Splitters PI3EQX5701ZDEX
Buffer, ReDriver 1 Channel 5Gbps 20-TQFN (4x4)

Buffer, ReDriver 1 Channel 5Gbps 20-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1087903-PI3EQX5701ZDEX 756-PI3EQX5701ZDEX PI3EQX5701ZDEX PI3EQX5701ZDEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX5701ZDEX Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer; Buffer, ReDriver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details