Manufacturer: Diodes Incorporated
Win Source Part Number: 930415-PI3EQX502IZHE
Series: ReDriver™
Features: Buffer, ReDriver 1 Channel 5Gbps 16-TQFN (3x3)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3EQX502
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3EQX502IZHEXDKR, PI3EQX502IZHEXCT, PI3EQX502IZHEX-ND, PI3EQX502IZHEXTR
IC REDRIVER USB 3.0 1CH 16TQFN Product overview: PI3EQX502IZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX502IZHEX can be used for catalog matching and distributor lookup.
Buffer, ReDriver 1 Channel 5Gbps 16-TQFN (3x3)
USB Interface IC 1-Port/2-Ch USB 3.0 ReDriver
IC REDRIVER USB 3.0 1CH 16TQFN
IC REDRIVER USB 3.0 1CH 16TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930415-PI3EQX502IZHEX | 756-PI3EQX502IZHEX | PI3EQX502IZHEX | PI3EQX502IZHEX | PI3EQX502IZHEX | PI3EQX502IZHEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX502IZHEX | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | USB Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |