Manufacturer: Diodes Incorporated
Win Source Part Number: 711661-PI3EQX501IZAE
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB 3.0
Input: CML
Output: CML
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x2)
Manufacturer Package: 8-WFDFN Exposed Pad
Data Rate (Maximum): 5Gbps
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
IC REDRIVER USB 3.0 1CH 8TDFN Product overview: PI3EQX501IZAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX501IZAEX can be used for catalog matching and distributor lookup.
IC REDRIVER USB 3.0 1CH 8TDFN
IC REDRIVER USB 3.0 1CH 8TDFN
Buffer, ReDriver 1 Channel 5Gbps 8-TDFN (2x2)
USB Interface IC SingleChannel USB3.0 ReDriver
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 711661-PI3EQX501IZAEX | 756-PI3EQX501IZAEX | PI3EQX501IZAEX | PI3EQX501IZAEX | PI3EQX501IZAEX | PI3EQX501IZAEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX501IZAEX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V | 3.3V |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |