DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE PI3EQX4951STZDE

Description
Manufacturer: Pericom Win Source Part Number: 1237407-PI3EQX4951ST ZDE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): DS80PCI810NJYR; STA1102RQTR; STA1102RUTR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237407-PI3EQX4951ST ZDE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): DS80PCI810NJYR; STA1102RQTR; STA1102RUTR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE - 1237407-PI3EQX4951STZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE
1237407-PI3EQX4951STZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE 1237407-PI3EQX4951STZDE
Manufacturer: Pericom Win Source Part Number: 1237407-PI3EQX4951ST ZDE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): DS80PCI810NJYR; STA1102RQTR; STA1102RUTR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237407-PI3EQX4951STZDE
Manufacturer Homepage: www.pericom.com
Alternative Parts (Cross-Reference): DS80PCI810NJYR; STA1102RQTR; STA1102RUTR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Interface Transceiver IC
756-PI3EQX4951STZDE
Dual Interface Transceiver IC 756-PI3EQX4951STZDE
IC REDRIVER SATA 2CH 20TQFN Product overview: PI3EQX4951STZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX4951STZDE can be used for catalog matching and distributor lookup.

IC REDRIVER SATA 2CH 20TQFN Product overview: PI3EQX4951STZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX4951STZDE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX4951STZDE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX4951STZDE
IC REDRIVER SATA 2CH 20TQFN

IC REDRIVER SATA 2CH 20TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX4951STZDE
Signal Buffers, Repeaters, Splitters PI3EQX4951STZDE
Buffer, ReDriver 2 Channel 3Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 3Gbps 20-TQFN (4x4)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX4951STZDE
Signal Buffers, Repeaters, Splitters PI3EQX4951STZDE
IC REDRIVER SATA 2CH 20TQFN

IC REDRIVER SATA 2CH 20TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1237407-PI3EQX4951STZDE 756-PI3EQX4951STZDE PI3EQX4951STZDE PI3EQX4951STZDE PI3EQX4951STZDE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX4951STZDE Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers