PCIE EQX V-QFN3590-42 Product overview: PI3EQX16904GLZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX16904GLZHE
Win Source Part Number: 1151086-PI3EQX16904G
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Series: ReDriver™
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: Networking
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 16Gbps
Signal Conditioning: Input Equalization
Voltage - Supply: 3V ~ 3.6V
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3EQX16904GLZHEXDIC
Base Product Number: PI3EQX16904
PCIE EQX V-QFN3590-42
Buffer, ReDriver 4 Channel 16Gbps 42-TQFN (9x3.5)
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C
PCIE EQX V-QFN3590-42
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX16904GLZHEX | 1151086-PI3EQX16904GLZHEX | PI3EQX16904GLZHEX | PI3EQX16904GLZHEX | 29AK3585 | PI3EQX16904GLZHEX |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Data Rate | 1.60E7 kbps | 1.60E7 kbps | 1.60E7 kbps | 1.60E7 kbps |