DIODES Incorporated Interface Transceiver IC PI3EQX16612ZLDEX

Description
PCIE EQX REDRIVER W-QFN3060-40 Product overview: PI3EQX16612ZLDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX16612ZLDEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PCIE EQX REDRIVER W-QFN3060-40 Product overview: PI3EQX16612ZLDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX16612ZLDEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX16612ZLDEX
Interface Transceiver IC 756-PI3EQX16612ZLDEX
PCIE EQX REDRIVER W-QFN3060-40 Product overview: PI3EQX16612ZLDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX16612ZLDEX can be used for catalog matching and distributor lookup.

PCIE EQX REDRIVER W-QFN3060-40 Product overview: PI3EQX16612ZLDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX16612ZLDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1136180-PI3EQX16612ZLDEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1136180-PI3EQX16612ZLDEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1136180-PI3EQX16612ZLDEX
Win Source Part Number: 1136180-PI3EQX16612Z LDEX Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: PCIe Standard Package: 3,500 Mounting: SMD (SMT) Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 16Gbps Signal Conditioning: Input Equalization Voltage - Supply: 3.3V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (3x6) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3EQX16612ZLDEXC T,31-PI3EQX16612ZLDE XTR,31-PI3EQX16612ZL DEXDKR Base Product Number: PI3EQX16612

Win Source Part Number: 1136180-PI3EQX16612ZLDEX
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: PCIe
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 16Gbps
Signal Conditioning: Input Equalization
Voltage - Supply: 3.3V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (3x6)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3EQX16612ZLDEXCT,31-PI3EQX16612ZLDEXTR,31-PI3EQX16612ZLDEXDKR
Base Product Number: PI3EQX16612

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX16612ZLDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX16612ZLDEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX16612ZLDEX
PCIE EQX REDRIVER W-QFN3060-40

PCIE EQX REDRIVER W-QFN3060-40

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX16612ZLDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX16612ZLDEX
Signal Buffers, Repeaters, Splitters PI3EQX16612ZLDEX
Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)

Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX16612ZLDEX 1136180-PI3EQX16612ZLDEX PI3EQX16612ZLDEX PI3EQX16612ZLDEX
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Data Rate 1.60E7 kbps 1.60E7 kbps 1.60E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - CODECs - AD1816AJS-EEPROM - Lingto Electronic Limited
Specs
Technology DSP, I²S, Parallel, SPI
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4351F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details