DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE PI3EQX12908AZFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930414-PI3EQX12908AZ FE Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5) Package: Tray Package: 54-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 54-TQFN (10x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930414-PI3EQX12908AZ FE Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5) Package: Tray Package: 54-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 54-TQFN (10x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE - 930414-PI3EQX12908AZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE
930414-PI3EQX12908AZFE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE 930414-PI3EQX12908AZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 930414-PI3EQX12908AZ FE Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5) Package: Tray Package: 54-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 54-TQFN (10x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930414-PI3EQX12908AZFE
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5)
Package: Tray
Package: 54-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 54-TQFN (10x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 756-PI3EQX12908AZFE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX12908AZFE
Interface Transceiver IC 756-PI3EQX12908AZFE
IC REDRIVER 8-CH 12G 20TSSOP Product overview: PI3EQX12908AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX12908AZFE can be used for catalog matching and distributor lookup.

IC REDRIVER 8-CH 12G 20TSSOP Product overview: PI3EQX12908AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX12908AZFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX12908AZFE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX12908AZFE
IC REDRIVER 8-CH 12G 20TSSOP

IC REDRIVER 8-CH 12G 20TSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX12908AZFE
Signal Buffers, Repeaters, Splitters PI3EQX12908AZFE
IC REDRIVER 8-CH 12G 20TSSOP

IC REDRIVER 8-CH 12G 20TSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX12908AZFE
Signal Buffers, Repeaters, Splitters PI3EQX12908AZFE
Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5)

Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930414-PI3EQX12908AZFE 756-PI3EQX12908AZFE PI3EQX12908AZFE PI3EQX12908AZFE PI3EQX12908AZFE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12908AZFE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 54-TQFN (10x5.5) Tray 54-WFQFN Exposed Pad 54-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details