PCIE EQX W-QFN55100-54 T&R 3.5K Product overview: PI3EQX12908A2ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX12908A2ZFE
Manufacturer: Diodes Incorporated
Win Source Part Number: 813402-PI3EQX12908A2
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: PCIe 3.0, SAS3
Input: CML
Output: CML
Number of Channels: 8
Signal Conditioning: Input Equalization, Output De-Emphasis
Supplier Device Package: 54-TQFN (10x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 54-WFQFN Exposed Pad
Data Rate (Maximum): 12Gbps
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C
PCIE EQX W-QFN55100-54 T&R 3.5K
PCIE EQX W-QFN55100-54 T&R 3.5K
Buffer, ReDriver 8 Channel 12Gbps 54-TQFN (10x5.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX12908A2ZFEX | 813402-PI3EQX12908A2ZFEX | 29AK3582 | PI3EQX12908A2ZFEX | PI3EQX12908A2ZFEX | PI3EQX12908A2ZFEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12908A2ZFEX | Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 1.20E7 kbps | 1.20E7 kbps | 1.20E7 kbps | 1.20E7 kbps |