Win Source Part Number: 1186451-PI3EQX12904A
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3EQX12904AZHEXD
Base Product Number: PI3EQX12904
PCIE EQX V-QFN3590-42 Product overview: PI3EQX12904AZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX12904AZHEX
PCIE EQX V-QFN3590-42
PCIE EQX V-QFN3590-42
Channel 42-TQFN (9x3.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1186451-PI3EQX12904AZHEX | 756-PI3EQX12904AZHEX | PI3EQX12904AZHEX | PI3EQX12904AZHEX | PI3EQX12904AZHEX |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |||
| Data Rate | 8.00E6 kbps | 8.00E6 kbps |