ICREDRIV PCIE3/SATA W-QFN2545-30 Product overview: PI3EQX12902AZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX12902AZLEX
Manufacturer: Diodes Incorporated
Win Source Part Number: 804837-PI3EQX12902AZ
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 2
Signal Conditioning: Input Equalization
Supplier Device Package: 30-TQFN (2.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-WFQFN Exposed Pad
Data Rate (Maximum): 8Gbps
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Buffer, ReDriver 2 Channel 8Gbps 30-TQFN (2.5x4.5)
ICREDRIV PCIE3/SATA W-QFN2545-30
ICREDRIV PCIE3/SATA W-QFN2545-30
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX12902AZLEX | 804837-PI3EQX12902AZLEX | PI3EQX12902AZLEX | PI3EQX12902AZLEX | PI3EQX12902AZLEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX12902AZLEX | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other |
| Data Rate | 8.00E6 kbps | 8.00E6 kbps | 8.00E6 kbps | 8.00E6 kbps |