DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE PI3EQX1204EZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889098-PI3EQX1204EZH E Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5) Package: Tray Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889098-PI3EQX1204EZH E Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5) Package: Tray Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE - 889098-PI3EQX1204EZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE
889098-PI3EQX1204EZHE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE 889098-PI3EQX1204EZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 889098-PI3EQX1204EZH E Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5) Package: Tray Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889098-PI3EQX1204EZHE
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5)
Package: Tray
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX1204EZHE
Interface Transceiver IC 756-PI3EQX1204EZHE
IC REDRIVER 12.5GBPS 42TQFN Product overview: PI3EQX1204EZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1204EZHE can be used for catalog matching and distributor lookup.

IC REDRIVER 12.5GBPS 42TQFN Product overview: PI3EQX1204EZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1204EZHE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX1204EZHE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX1204EZHE
IC REDRIVER 12.5GBPS 42TQFN

IC REDRIVER 12.5GBPS 42TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX1204EZHE
Signal Buffers, Repeaters, Splitters PI3EQX1204EZHE
Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5)

Buy Now
Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX1204EZHE
Signal Buffers, Repeaters, Splitters PI3EQX1204EZHE
IC REDRIVER 12.5GBPS 42TQFN

IC REDRIVER 12.5GBPS 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889098-PI3EQX1204EZHE 756-PI3EQX1204EZHE PI3EQX1204EZHE PI3EQX1204EZHE PI3EQX1204EZHE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1204EZHE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 42-TQFN (9x3.5) Tray 42-VFQFN Exposed Pad 42-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 755-CLC021AVGZ-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 400000 kbps
View Details
6 suppliers