IC REDRIVER 12.5GBPS 42TQFN Product overview: PI3EQX1204-BZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1204-BZHEX
Manufacturer: Diodes Incorporated
Win Source Part Number: 930413-PI3EQX1204-BZ
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3EQX1204
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5)
IC REDRIVER 12.5GBPS 42TQFN
IC REDRIVER 12.5GBPS 42TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX1204-BZHEX | 930413-PI3EQX1204-BZHEX | PI3EQX1204-BZHEX | PI3EQX1204-BZHEX | PI3EQX1204-BZHEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1204-BZHEX | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V |