IC REDRIVER 8CH 10GBPS 54TQFN Product overview: PI3EQX10908AZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX10908AZFEX
Manufacturer: Diodes Incorporated
Win Source Part Number: 930410-PI3EQX10908AZ
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel - 54-TQFN (10x5.5)
Package: 54-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3EQX10908
Categories: Integrated Circuits (ICs)
Case / Package: 54-TQFN (10x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER 8CH 10GBPS 54TQFN
IC REDRIVER 8CH 10GBPS 54TQFN
Buffer, ReDriver 1 Channel 54-TQFN (10x5.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX10908AZFEX | 930410-PI3EQX10908AZFEX | PI3EQX10908AZFEX | PI3EQX10908AZFEX | PI3EQX10908AZFEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX10908AZFEX | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |