IC REDRIVER 4CHAN 10GBPS 42TQFN Product overview: PI3EQX10904ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX10904ZHEX can be used for catalog matching and distributor lookup.
Win Source Part Number: 976681-PI3EQX10904ZH
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: Ethernet
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 10Gbps
Signal Conditioning: Input Equalization
Voltage - Supply: 3.3V
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete
IC REDRIVER 4CHAN 10GBPS 42TQFN
IC REDRIVER 4CHAN 10GBPS 42TQFN
Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX10904ZHEX | 976681-PI3EQX10904ZHEX | PI3EQX10904ZHEX | PI3EQX10904ZHEX | PI3EQX10904ZHEX |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |