DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3EQX10312ZHEX PI3EQX10312ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930408-PI3EQX10312ZH EX Series: ReDriver™ Operating Temperature Range: -40°C ~ 70°C (TA) Features: I²C, USB Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3EQX10312 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3EQX10312ZHEXDK R, 31-PI3EQX10312ZHEXTR , 31-PI3EQX10312ZHEXCT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930408-PI3EQX10312ZH EX Series: ReDriver™ Operating Temperature Range: -40°C ~ 70°C (TA) Features: I²C, USB Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3EQX10312 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3EQX10312ZHEXDK R, 31-PI3EQX10312ZHEXTR , 31-PI3EQX10312ZHEXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3EQX10312ZHEX - 930408-PI3EQX10312ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3EQX10312ZHEX
930408-PI3EQX10312ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3EQX10312ZHEX 930408-PI3EQX10312ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930408-PI3EQX10312ZH EX Series: ReDriver™ Operating Temperature Range: -40°C ~ 70°C (TA) Features: I²C, USB Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3EQX10312 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3EQX10312ZHEXDK R, 31-PI3EQX10312ZHEXTR , 31-PI3EQX10312ZHEXCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 930408-PI3EQX10312ZHEX
Series: ReDriver™
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: I²C, USB Switch IC Channel 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3EQX10312
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PI3EQX10312ZHEXDKR, 31-PI3EQX10312ZHEXTR, 31-PI3EQX10312ZHEXCT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3EQX10312ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3EQX10312ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3EQX10312ZHEX
USB3 EQX V-QFN3590-42

USB3 EQX V-QFN3590-42

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930408-PI3EQX10312ZHEX PI3EQX10312ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3EQX10312ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906169 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Octal buffer/line driver; 3-state - 74AHCT541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Telecom - SI32268-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers