DIODES Incorporated Interface Transceiver IC PI3EQX1012CZHEX

Description
USB3 EQX V-QFN3590-42 T&R 3.5K Product overview: PI3EQX1012CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1012CZHEX can be used for catalog matching and distributor lookup.
Request a Quote
Description
USB3 EQX V-QFN3590-42 T&R 3.5K Product overview: PI3EQX1012CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1012CZHEX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX1012CZHEX
Interface Transceiver IC 756-PI3EQX1012CZHEX
USB3 EQX V-QFN3590-42 T&R 3.5K Product overview: PI3EQX1012CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1012CZHEX can be used for catalog matching and distributor lookup.

USB3 EQX V-QFN3590-42 T&R 3.5K Product overview: PI3EQX1012CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1012CZHEX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1012CZHEX - 930407-PI3EQX1012CZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1012CZHEX
930407-PI3EQX1012CZHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1012CZHEX 930407-PI3EQX1012CZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930407-PI3EQX1012CZH EX Series: ReDriver™ Operating Temperature Range: 0°C ~ 85°C Features: Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5) Package: Reel - TR Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930407-PI3EQX1012CZHEX
Series: ReDriver™
Operating Temperature Range: 0°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1012CZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX1012CZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX1012CZHEX
USB3 EQX V-QFN3590-42 T&R 3.5K

USB3 EQX V-QFN3590-42 T&R 3.5K

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX1012CZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX1012CZHEX
Signal Buffers, Repeaters, Splitters PI3EQX1012CZHEX
Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX1012CZHEX 930407-PI3EQX1012CZHEX PI3EQX1012CZHEX PI3EQX1012CZHEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1012CZHEX Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS
Supply Voltage Other; 2.97V ~ 3.63V Other Other; 2.97V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details