Manufacturer: Diodes Incorporated
Win Source Part Number: 930405-PI3EQX1004ZHE
Series: ReDriver™
Operating Temperature Range: 125°C (TJ)
Features: Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3EQX1004
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3EQX1004ZHEXDICT, PI3EQX1004ZHEXDITR, PI3EQX1004ZHEXDIDKR,
USB3 EQX V-QFN3590-42 T&R 3.5K Product overview: PI3EQX1004ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1004ZHEX can be used for catalog matching and distributor lookup.
Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
USB Interface IC 2-Port USB3.1 Gen-2 10Gbps ReDriver Eqx
USB3 EQX V-QFN3590-42 T&R 3.5K
USB3 EQX V-QFN3590-42 T&R 3.5K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930405-PI3EQX1004ZHEX | 756-PI3EQX1004ZHEX | PI3EQX1004ZHEX | PI3EQX1004ZHEX | PI3EQX1004ZHEX | PI3EQX1004ZHEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1004ZHEX | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 0 to 70 C (32 to 158 F) | 125 C (257 F) | 125 C (257 F) |
| Package Type | 42-TQFN (9x3.5) | Tape & Reel (TR) | 42-VFQFN Exposed Pad | TQFN-42 | 42-VFQFN Exposed Pad | |
| Features | RoHS | RoHS | RoHS |