DIODES Incorporated Interface Transceiver IC PI3EQX1002B1ZLEX

Description
USB3 EQX W-QFN2545-30 Product overview: PI3EQX1002B1ZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1002B1ZLEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB3 EQX W-QFN2545-30 Product overview: PI3EQX1002B1ZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1002B1ZLEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX1002B1ZLEX
Interface Transceiver IC 756-PI3EQX1002B1ZLEX
USB3 EQX W-QFN2545-30 Product overview: PI3EQX1002B1ZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1002B1ZLEX can be used for catalog matching and distributor lookup.

USB3 EQX W-QFN2545-30 Product overview: PI3EQX1002B1ZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1002B1ZLEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1002B1ZLEX - 889096-PI3EQX1002B1ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1002B1ZLEX
889096-PI3EQX1002B1ZLEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1002B1ZLEX 889096-PI3EQX1002B1ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889096-PI3EQX1002B1Z LEX Series: ReDriver™ Operating Temperature Range: 0°C ~ 70°C Features: Buffer, ReDriver 1 Channel 10Gbps 30-TQFN (2.5x4.5) Package: 30-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3EQX1002 Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3EQX1002B1ZLEXDIDK R, PI3EQX1002B1ZLEXDICT , PI3EQX1002B1ZLEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889096-PI3EQX1002B1ZLEX
Series: ReDriver™
Operating Temperature Range: 0°C ~ 70°C
Features: Buffer, ReDriver 1 Channel 10Gbps 30-TQFN (2.5x4.5)
Package: 30-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3EQX1002
Categories: Integrated Circuits (ICs)
Case / Package: 30-TQFN (2.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3EQX1002B1ZLEXDIDKR, PI3EQX1002B1ZLEXDICT, PI3EQX1002B1ZLEXDITR

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - PI3EQX1002B1ZLEX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
PI3EQX1002B1ZLEX
Communication Interface Chip/UART/485/232 >> USB ICs PI3EQX1002B1ZLEX
WQFN-30-EP(2.5x4.5) USB ICs ROHS

WQFN-30-EP(2.5x4.5) USB ICs ROHS

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX1002B1ZLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX1002B1ZLEX
Signal Buffers, Repeaters, Splitters PI3EQX1002B1ZLEX
Buffer, ReDriver 1 Channel 10Gbps 30-TQFN (2.5x4.5)

Buffer, ReDriver 1 Channel 10Gbps 30-TQFN (2.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1002B1ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX1002B1ZLEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX1002B1ZLEX
USB3 EQX W-QFN2545-30

USB3 EQX W-QFN2545-30

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
PI3EQX1002B1ZLEX
USB Interface IC PI3EQX1002B1ZLEX
USB Interface IC 1-Port USB3.1 Gen-2 ReDriver

USB Interface IC 1-Port USB3.1 Gen-2 ReDriver

Buy Now Datasheet
Linear Redriver, 10Gbps, -40 To 85Deg C Diodes Inc. - 29AK3575 - Newark, An Avnet Company
Chicago, IL, United States
Linear Redriver, 10Gbps, -40 To 85Deg C Diodes Inc.
29AK3575
Linear Redriver, 10Gbps, -40 To 85Deg C Diodes Inc. 29AK3575
LINEAR REDRIVER, 10GBPS, -40 TO 85DEG C

LINEAR REDRIVER, 10GBPS, -40 TO 85DEG C

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX1002B1ZLEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX1002B1ZLEX
Signal Buffers, Repeaters, Splitters PI3EQX1002B1ZLEX
USB3 EQX W-QFN2545-30

USB3 EQX W-QFN2545-30

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX1002B1ZLEX 889096-PI3EQX1002B1ZLEX PI3EQX1002B1ZLEX PI3EQX1002B1ZLEX PI3EQX1002B1ZLEX PI3EQX1002B1ZLEX 29AK3575 PI3EQX1002B1ZLEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1002B1ZLEX Communication Interface Chip/UART/485/232 >> USB ICs Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters USB Interface IC Linear Redriver, 10Gbps, -40 To 85Deg C Diodes Inc. Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer UART; Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other 3.3V Other; 3V ~ 3.6V
Data Rate 5.00E6 to 1.00E7 kbps 1.00E7 kbps 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers