PCIE EQX W-QFN3060-40 T&R 3.5K
PCIE EQX W-QFN3060-40 T&R 3.5K
Buffer, ReDriver 4 Channel 13.5Gbps 40-TQFN (3x6)
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI3DPX8112ZLDEX | PI3DPX8112ZLDEX | PI3DPX8112ZLDEX |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |
| Data Rate | 1.35E7 kbps | 1.35E7 kbps |