DIODES Incorporated Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters PI3DPX1207Q3ZHEX

Description
Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters Packaging: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Buffer, ReDriver Applications: DisplayPort Output: DisplayPort Input: DisplayPort Signal Conditioning: Input Equalization Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters Packaging: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Buffer, ReDriver Applications: DisplayPort Output: DisplayPort Input: DisplayPort Signal Conditioning: Input Equalization Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters
Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters Packaging: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Buffer, ReDriver Applications: DisplayPort Output: DisplayPort Input: DisplayPort Signal Conditioning: Input Equalization Mounting Type: Surface Mount

Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters
Packaging: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Buffer, ReDriver
Applications: DisplayPort
Output: DisplayPort
Input: DisplayPort
Signal Conditioning: Input Equalization
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI3DPX1207Q3ZHEX
Interface Transceiver IC 756-PI3DPX1207Q3ZHEX
ACTIVE DISPLAY,V-QFN3590-42 ,T&R, Product overview: PI3DPX1207Q3ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207Q3ZHEX can be used for catalog matching and distributor lookup.

ACTIVE DISPLAY,V-QFN3590-42,T&R, Product overview: PI3DPX1207Q3ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207Q3ZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3DPX1207Q3ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3DPX1207Q3ZHEX
Signal Buffers, Repeaters, Splitters PI3DPX1207Q3ZHEX
Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3DPX1207Q3ZHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3DPX1207Q3ZHEX
Signal Buffers, Repeaters, Splitters PI3DPX1207Q3ZHEX
ACTIVE DISPLAY,V-QFN3590-42 ,T&R,

ACTIVE DISPLAY,V-QFN3590-42,T&R,

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1207Q3ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3DPX1207Q3ZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1207Q3ZHEX
ACTIVE DISPLAY,V-QFN3590-42 ,T&R

ACTIVE DISPLAY,V-QFN3590-42,T&R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3DPX1207Q3ZHEX PI3DPX1207Q3ZHEX PI3DPX1207Q3ZHEX PI3DPX1207Q3ZHEX
Product Name Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Signal Conditioner; Buffer Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V
Data Rate 1.00E7 kbps 1.00E7 kbps 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897597 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers