DIODES Incorporated Interface Transceiver IC PI3DPX1207CZHEX

Description
ACTIVE DISPLAY V-QFN3590-42 Product overview: PI3DPX1207CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207CZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ACTIVE DISPLAY V-QFN3590-42 Product overview: PI3DPX1207CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207CZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3DPX1207CZHEX
Interface Transceiver IC 756-PI3DPX1207CZHEX
ACTIVE DISPLAY V-QFN3590-42 Product overview: PI3DPX1207CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207CZHEX can be used for catalog matching and distributor lookup.

ACTIVE DISPLAY V-QFN3590-42 Product overview: PI3DPX1207CZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207CZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 970903-PI3DPX1207CZHEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
970903-PI3DPX1207CZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 970903-PI3DPX1207CZHEX
Win Source Part Number: 970903-PI3DPX1207CZH EX Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: USB Standard Package: 3,500 Mounting: SMD (SMT) Number of Channels: 4 Data Rate (Max): 10Gbps Signal Conditioning: Input Equalization Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3DPX1207CZHEXDK R,31-PI3DPX1207CZHEX TR,31-PI3DPX1207CZHE XCT Base Product Number: PI3DPX1207

Win Source Part Number: 970903-PI3DPX1207CZHEX
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB
Standard Package: 3,500
Mounting: SMD (SMT)
Number of Channels: 4
Data Rate (Max): 10Gbps
Signal Conditioning: Input Equalization
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3DPX1207CZHEXDKR,31-PI3DPX1207CZHEXTR,31-PI3DPX1207CZHEXCT
Base Product Number: PI3DPX1207

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1207CZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3DPX1207CZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1207CZHEX
ACTIVE DISPLAY V-QFN3590-42

ACTIVE DISPLAY V-QFN3590-42

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3DPX1207CZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3DPX1207CZHEX
Signal Buffers, Repeaters, Splitters PI3DPX1207CZHEX
Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3DPX1207CZHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3DPX1207CZHEX
Signal Buffers, Repeaters, Splitters PI3DPX1207CZHEX
ACTIVE DISPLAY V-QFN3590-42

ACTIVE DISPLAY V-QFN3590-42

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3DPX1207CZHEX 970903-PI3DPX1207CZHEX PI3DPX1207CZHEX PI3DPX1207CZHEX PI3DPX1207CZHEX
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface - Specialized - AD6623ASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details