DIODES Incorporated Interface Transceiver IC PI3DPX1207BZHEX

Description
ACTIVE DISPLAY V-QFN3590-42 T&R Product overview: PI3DPX1207BZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207BZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ACTIVE DISPLAY V-QFN3590-42 T&R Product overview: PI3DPX1207BZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207BZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3DPX1207BZHEX
Interface Transceiver IC 756-PI3DPX1207BZHEX
ACTIVE DISPLAY V-QFN3590-42 T&R Product overview: PI3DPX1207BZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207BZHEX can be used for catalog matching and distributor lookup.

ACTIVE DISPLAY V-QFN3590-42 T&R Product overview: PI3DPX1207BZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1207BZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1207BZHEX - 889095-PI3DPX1207BZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1207BZHEX
889095-PI3DPX1207BZHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1207BZHEX 889095-PI3DPX1207BZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889095-PI3DPX1207BZH EX Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DPX1207 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DPX1207BZHEX-ND, PI3DPX1207BZHEXDIDKR , PI3DPX1207BZHEXDITR, PI3DPX1207BZHEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889095-PI3DPX1207BZHEX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DPX1207
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DPX1207BZHEX-ND, PI3DPX1207BZHEXDIDKR, PI3DPX1207BZHEXDITR, PI3DPX1207BZHEXDICT

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3DPX1207BZHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3DPX1207BZHEX
Signal Buffers, Repeaters, Splitters PI3DPX1207BZHEX
ACTIVE DISPLAY V-QFN3590-42 T&R

ACTIVE DISPLAY V-QFN3590-42 T&R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1207BZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3DPX1207BZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1207BZHEX
ACTIVE DISPLAY V-QFN3590-42 T&R

ACTIVE DISPLAY V-QFN3590-42 T&R

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3DPX1207BZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3DPX1207BZHEX
Signal Buffers, Repeaters, Splitters PI3DPX1207BZHEX
Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3DPX1207BZHEX 889095-PI3DPX1207BZHEX PI3DPX1207BZHEX PI3DPX1207BZHEX PI3DPX1207BZHEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1207BZHEX Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - CODECs - ADAV4422BSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details