DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX PI3DPX1205AZLBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889094-PI3DPX1205AZL BEX Features: Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3DPX1205 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (4x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DPX1205AZLBEXDITR , PI3DPX1205AZLBEX-ND, PI3DPX1205AZLBEXDICT , PI3DPX1205AZLBEXDIDK R
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889094-PI3DPX1205AZL BEX Features: Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3DPX1205 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (4x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DPX1205AZLBEXDITR , PI3DPX1205AZLBEX-ND, PI3DPX1205AZLBEXDICT , PI3DPX1205AZLBEXDIDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX - 889094-PI3DPX1205AZLBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX
889094-PI3DPX1205AZLBEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX 889094-PI3DPX1205AZLBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889094-PI3DPX1205AZL BEX Features: Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3DPX1205 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (4x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DPX1205AZLBEXDITR , PI3DPX1205AZLBEX-ND, PI3DPX1205AZLBEXDICT , PI3DPX1205AZLBEXDIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 889094-PI3DPX1205AZLBEX
Features: Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Package: Reel - TR
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3DPX1205
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (4x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DPX1205AZLBEXDITR, PI3DPX1205AZLBEX-ND, PI3DPX1205AZLBEXDICT, PI3DPX1205AZLBEXDIDKR

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI3DPX1205AZLBEX
Interface Transceiver IC 756-PI3DPX1205AZLBEX
ACTIVE DISPLAY W-QFN3060-40 T&R Product overview: PI3DPX1205AZLBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1205AZLBEX can be used for catalog matching and distributor lookup.

ACTIVE DISPLAY W-QFN3060-40 T&R Product overview: PI3DPX1205AZLBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1205AZLBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3DPX1205AZLBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1205AZLBEX
ACTIVE DISPLAY W-QFN3060-40 T&R

ACTIVE DISPLAY W-QFN3060-40 T&R

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3DPX1205AZLBEX
Signal Buffers, Repeaters, Splitters PI3DPX1205AZLBEX
ACTIVE DISPLAY W-QFN3060-40 T&R

ACTIVE DISPLAY W-QFN3060-40 T&R

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3DPX1205AZLBEX
Signal Buffers, Repeaters, Splitters PI3DPX1205AZLBEX
Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)

Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)

Buy Now Datasheet
Usb Type-C Linear Redriver W/aux-Sbu Sw Diodes Inc. - 29AK3570 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C Linear Redriver W/aux-Sbu Sw Diodes Inc.
29AK3570
Usb Type-C Linear Redriver W/aux-Sbu Sw Diodes Inc. 29AK3570
USB TYPE-C LINEAR REDRIVER W/AUX-SBU SW

USB TYPE-C LINEAR REDRIVER W/AUX-SBU SW

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889094-PI3DPX1205AZLBEX 756-PI3DPX1205AZLBEX PI3DPX1205AZLBEX PI3DPX1205AZLBEX PI3DPX1205AZLBEX 29AK3570
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBEX Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Usb Type-C Linear Redriver W/aux-Sbu Sw Diodes Inc.
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Package Type 40-TQFN (4x6) Tape & Reel (TR) 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1833-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details