DIODES Incorporated Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1205AZLBE

Description
Win Source Part Number: 1355662-PI3DPX1205AZ LBE Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Fake Threat In the Open Market: 53 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (4x6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DisplayPort REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V Number of Channels: 6 Output: DisplayPort Input: DisplayPort Data Rate (Max): 10Gbps Signal Conditioning: Input Equalization
Request a Quote Datasheet
Description
Win Source Part Number: 1355662-PI3DPX1205AZ LBE Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Fake Threat In the Open Market: 53 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (4x6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DisplayPort REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V Number of Channels: 6 Output: DisplayPort Input: DisplayPort Data Rate (Max): 10Gbps Signal Conditioning: Input Equalization
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1355662-PI3DPX1205AZLBE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1355662-PI3DPX1205AZLBE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1355662-PI3DPX1205AZLBE
Win Source Part Number: 1355662-PI3DPX1205AZ LBE Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Fake Threat In the Open Market: 53 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (4x6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DisplayPort REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V Number of Channels: 6 Output: DisplayPort Input: DisplayPort Data Rate (Max): 10Gbps Signal Conditioning: Input Equalization

Win Source Part Number: 1355662-PI3DPX1205AZLBE
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Fake Threat In the Open Market: 53 pct.
Type: Buffer, ReDriver
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tray
Product Status: Obsolete
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (4x6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DisplayPort
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V
Number of Channels: 6
Output: DisplayPort
Input: DisplayPort
Data Rate (Max): 10Gbps
Signal Conditioning: Input Equalization

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI3DPX1205AZLBE
Interface Transceiver IC 756-PI3DPX1205AZLBE
ACTIVE DISPLAY W-QFN3060-40 TRAY Product overview: PI3DPX1205AZLBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1205AZLBE can be used for catalog matching and distributor lookup.

ACTIVE DISPLAY W-QFN3060-40 TRAY Product overview: PI3DPX1205AZLBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1205AZLBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3DPX1205AZLBE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1205AZLBE
ACTIVE DISPLAY W-QFN3060-40 TRAY

ACTIVE DISPLAY W-QFN3060-40 TRAY

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3DPX1205AZLBE
Signal Buffers, Repeaters, Splitters PI3DPX1205AZLBE
Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)

Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3DPX1205AZLBE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3DPX1205AZLBE
Signal Buffers, Repeaters, Splitters PI3DPX1205AZLBE
ACTIVE DISPLAY W-QFN3060-40 TRAY

ACTIVE DISPLAY W-QFN3060-40 TRAY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1355662-PI3DPX1205AZLBE 756-PI3DPX1205AZLBE PI3DPX1205AZLBE PI3DPX1205AZLBE PI3DPX1205AZLBE
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CG8106AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers