Manufacturer: Diodes Incorporated
Win Source Part Number: 889092-PI3DPX1203ZHE
Features: Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
Package: Reel - TR
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3DPX1203
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DPX1203ZHEXDITR, PI3DPX1203ZHEXDICT, PI3DPX1203ZHEXDIDKR,
IC REDRIVER 8GBPS 42TQFN Product overview: PI3DPX1203ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1203ZHEX can be used for catalog matching and distributor lookup.
Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
IC REDRIVER 8GBPS 42TQFN
Display Interface IC 8G DP1.3 Transparent Super Redriver
IC REDRIVER 8GBPS 42TQFN
Display Port Linear ReDriver 42-Pin TQFN T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889092-PI3DPX1203ZHEX | 756-PI3DPX1203ZHEX | PI3DPX1203ZHEX | PI3DPX1203ZHEX | PI3DPX1203ZHEX | PI3DPX1203ZHEX | 233-PI3DPX1203ZHEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1203ZHEX | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Display Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Display Port Linear ReDriver 42-Pin TQFN T/R |
| Device Type | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |