Manufacturer: Diodes Incorporated
Win Source Part Number: 889089-PI3DPX1203BZL
Operating Temperature Range: 0°C ~ 70°C
Features: Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DPX1203
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (3x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DPX1203BZLEXDITR,
ACTIVE DISPLAY W-QFN3060-32 T&R Product overview: PI3DPX1203BZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1203BZLEX can be used for catalog matching and distributor lookup.
ACTIVE DISPLAY W-QFN3060-32 T&R
ACTIVE DISPLAY W-QFN3060-32 T&R
Display Interface IC DisplayPort 1.4 HBR3 Linear Redriver
Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889089-PI3DPX1203BZLEX | 756-PI3DPX1203BZLEX | PI3DPX1203BZLEX | PI3DPX1203BZLEX | PI3DPX1203BZLEX | PI3DPX1203BZLEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1203BZLEX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Display Interface IC | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 32-TQFN (3x6) | Tape & Reel (TR) | 32-WFQFN Exposed Pad | TQFN-32 | 32-WFQFN Exposed Pad | |
| Features | RoHS | RoHS |