Manufacturer: Diodes Incorporated
Win Source Part Number: 810894-PI3DPX1203BZH
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: DisplayPort
Input: DisplayPort
Output: DisplayPort
Current - Supply: 243mA
Number of Channels: 4
Signal Conditioning: Input Equalization
Supplier Device Package: 42-TQFN (9x3.5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 42-VFQFN Exposed Pad
Data Rate (Maximum): 8.1Gbps
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
Supply Voltage (V): 3V ~ 3.6V
ACTIVE DISPLAY V-QFN3590-42 T&R Product overview: PI3DPX1203BZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1203BZHEX can be used for catalog matching and distributor lookup.
Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
ACTIVE DISPLAY V-QFN3590-42 T&R
ACTIVE DISPLAY V-QFN3590-42 T&R
Display Interface IC Active Display V-QFN3590-42 T&R 3.5K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 810894-PI3DPX1203BZHEX | 756-PI3DPX1203BZHEX | PI3DPX1203BZHEX | PI3DPX1203BZHEX | PI3DPX1203BZHEX | PI3DPX1203BZHEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1203BZHEX | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Display Interface IC |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.3V |
| Data Rate | 8.10E6 kbps | 8.00E6 kbps | 8.10E6 kbps | 8.10E6 kbps | 8.00E6 kbps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |