USB Switch IC 4 Channel 40-TQFN (3x6)
USB Switch IC 4 Channel 40-TQFN (3x6)
USB Switch IC 4 Channel 40-TQFN (3x6)
USB Switch IC 4 Channel 40-TQFN (3x6)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 31-PI3DBS16415ZLCEXTR-ND | PI3DBS16415ZLCEX |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Serial Input | |
| Switch Type | SPDT | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 40-WFQFN | 40-WFQFN Exposed Pad |