Nexperia B.V. Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control 74HCT4852D-Q100,11

Description
The 74HC4852-Q100; 74HCT4852-Q100are dual single-pole quad-throw analog switches (SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 & S1) are common to both switches. When Eis HIGH, the switches are turned off. The device features injection-current effect control. This allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel, eliminating the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Injection-current cross coupling < 1 mV/mA Wide supply voltage range from 2.0 V to 6.0 V for 74HC4852-Q100 Latch-up performance exceeds 100 mA per JESD 78 Class II level A Low ON-state resistance: 400 Ω (typical) at VCC = 2.0 V 215 Ω (typical) at VCC = 3.0 V 120 Ω (typical) at VCC = 3.3 V 76 Ω (typical) at VCC = 4.5 V 59 Ω (typical) at VCC = 6.0 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating Automotive application
Request a Quote Datasheet
Description
The 74HC4852-Q100; 74HCT4852-Q100are dual single-pole quad-throw analog switches (SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 & S1) are common to both switches. When Eis HIGH, the switches are turned off. The device features injection-current effect control. This allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel, eliminating the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Injection-current cross coupling < 1 mV/mA Wide supply voltage range from 2.0 V to 6.0 V for 74HC4852-Q100 Latch-up performance exceeds 100 mA per JESD 78 Class II level A Low ON-state resistance: 400 Ω (typical) at VCC = 2.0 V 215 Ω (typical) at VCC = 3.0 V 120 Ω (typical) at VCC = 3.3 V 76 Ω (typical) at VCC = 4.5 V 59 Ω (typical) at VCC = 6.0 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating Automotive application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HCT4852D-Q100,11 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control
74HCT4852D-Q100,11
Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control 74HCT4852D-Q100,11
The 74HC4852-Q100; 74HCT4852-Q100are dual single-pole quad-throw analog switches (SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 & S1) are common to both switches. When Eis HIGH, the switches are turned off. The device features injection-current effect control. This allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel, eliminating the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Injection-current cross coupling < 1 mV/mA Wide supply voltage range from 2.0 V to 6.0 V for 74HC4852-Q100 Latch-up performance exceeds 100 mA per JESD 78 Class II level A Low ON-state resistance: 400 Ω (typical) at VCC = 2.0 V 215 Ω (typical) at VCC = 3.0 V 120 Ω (typical) at VCC = 3.3 V 76 Ω (typical) at VCC = 4.5 V 59 Ω (typical) at VCC = 6.0 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating Automotive application

The 74HC4852-Q100; 74HCT4852-Q100are dual single-pole quad-throw analog switches (SP4T) suitable for use in analog or digital 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable input (E) and two digital select inputs (S0 & S1) are common to both switches. When Eis HIGH, the switches are turned off. The device features injection-current effect control. This allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel, eliminating the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Injection-current cross coupling < 1 mV/mA
  • Wide supply voltage range from 2.0 V to 6.0 V for 74HC4852-Q100
  • Latch-up performance exceeds 100 mA per JESD 78 Class II level A
  • Low ON-state resistance:
    • 400 Ω (typical) at VCC = 2.0 V
    • 215 Ω (typical) at VCC = 3.0 V
    • 120 Ω (typical) at VCC = 3.3 V
    • 76 Ω (typical) at VCC = 4.5 V
    • 59 Ω (typical) at VCC = 6.0 V
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
  • Automotive application
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-8009-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-8009-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-8009-6-ND
2 Circuit IC Switch 4:1 210Ohm 16-SO

2 Circuit IC Switch 4:1 210Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-8009-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-8009-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-8009-1-ND
2 Circuit IC Switch 4:1 210Ohm 16-SO

2 Circuit IC Switch 4:1 210Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-8009-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-8009-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-8009-2-ND
2 Circuit IC Switch 4:1 210Ohm 16-SO

2 Circuit IC Switch 4:1 210Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
210OHM Analog Switch and Multiplexer IC
747-74HCT4852D-Q100,11
210OHM Analog Switch and Multiplexer IC 747-74HCT4852D-Q100,11
IC SWITCH SP4T X 2 210OHM 16SO Product overview: 74HCT4852D-Q100,11 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 210OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4852D-Q100, 11 can be used for catalog matching and distributor lookup.

IC SWITCH SP4T X 2 210OHM 16SO Product overview: 74HCT4852D-Q100,11 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 210OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4852D-Q100,11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D-Q100,11 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4852D-Q100,11
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4852D-Q100,11
IC MUX/DEMUX DUAL 8CH 16SOIC

IC MUX/DEMUX DUAL 8CH 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D-Q100,11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4852D-Q100,11
Analog Switches, Multiplexers, Demultiplexers 74HCT4852D-Q100,11
2 Circuit IC Switch 4:1 210Ohm 16-SO

2 Circuit IC Switch 4:1 210Ohm 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HCT4852D-Q100,11 1727-8009-6-ND 747-74HCT4852D-Q100,11 74HCT4852D-Q100,11 74HCT4852D-Q100,11
Product Name Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control Analog Switches, Multiplexers, Demultiplexers 210OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Applications Automotive
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 7 volts 4.5 to 5.5 volts 2 to 6 volts
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC Tape & Reel (TR) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-6608-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
3 suppliers
4-bit bus switch - 74CBTLV3125PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GM,125-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
4 suppliers