DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16413ZHEX

Description
Win Source Part Number: 975828-PI3DBS16413ZH EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0, USB 3.1 Package: Tape & Reel Applications: PCIe 4.0, USB Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT -3db Bandwidth: 12GHz Voltage - Supply, Single (V+): 3.3V Number of Channels: 4 Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3DBS16413ZHEXDITR, PI3DBS16413ZHEXDICT, PI3DBS16413ZHEXDIDKR Base Product Number: PI3DBS16413
Request a Quote Datasheet
Description
Win Source Part Number: 975828-PI3DBS16413ZH EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0, USB 3.1 Package: Tape & Reel Applications: PCIe 4.0, USB Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT -3db Bandwidth: 12GHz Voltage - Supply, Single (V+): 3.3V Number of Channels: 4 Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3DBS16413ZHEXDITR, PI3DBS16413ZHEXDICT, PI3DBS16413ZHEXDIDKR Base Product Number: PI3DBS16413
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 975828-PI3DBS16413ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
975828-PI3DBS16413ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 975828-PI3DBS16413ZHEX
Win Source Part Number: 975828-PI3DBS16413ZH EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0, USB 3.1 Package: Tape & Reel Applications: PCIe 4.0, USB Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT -3db Bandwidth: 12GHz Voltage - Supply, Single (V+): 3.3V Number of Channels: 4 Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3DBS16413ZHEXDITR, PI3DBS16413ZHEXDICT, PI3DBS16413ZHEXDIDKR Base Product Number: PI3DBS16413

Win Source Part Number: 975828-PI3DBS16413ZHEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional, USB 3.0, USB 3.1
Package: Tape & Reel
Applications: PCIe 4.0, USB
Standard Package: 3,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
-3db Bandwidth: 12GHz
Voltage - Supply, Single (V+): 3.3V
Number of Channels: 4
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3DBS16413ZHEXDITR,PI3DBS16413ZHEXDICT,PI3DBS16413ZHEXDIDKR
Base Product Number: PI3DBS16413

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI3DBS16413ZHEX
PCI Interface IC PI3DBS16413ZHEX
PCI Interface IC PCIe Switch PCIe Gen 4 MUX SW

PCI Interface IC PCIe Switch PCIe Gen 4 MUX SW

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS16413ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS16413ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16413ZHEX
PCIE SWITCH V-QFN3590-42

PCIE SWITCH V-QFN3590-42

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 975828-PI3DBS16413ZHEX PI3DBS16413ZHEX PI3DBS16413ZHEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PCI Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 9519A-1JC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers
Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers