Manufacturer: Diodes Incorporated
Win Source Part Number: 889086-PI3DBS16412ZL
Operating Temperature Range: -40°C ~ 85°C
Features: PCIe 4.0, USB Switch IC Channel 40-TQFN (3x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS16412
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DBS16412ZLCEXDIDK
PCIE SWITCH W-QFN3060-40 T&R 3.5
PCI Interface IC 3.3V 1-20Gbps 2-Lane 2:1 Mux/De-Mux
PCIE SWITCH W-QFN3060-40 T&R 3.5
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889086-PI3DBS16412ZLCEX | PI3DBS16412ZLCEX | PI3DBS16412ZLCEX | PI3DBS16412ZLCEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3DBS16412ZLCEX | Analog Switches - Special Purpose | PCI Interface IC | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |