DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS16222ZLEX PI3DBS16222ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930401-PI3DBS16222ZL EX Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 30-TQFN (2.5x4.5) Package: 30-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16222 Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3DBS16222ZLEXDK R, 31-PI3DBS16222ZLEXTR , 31-PI3DBS16222ZLEXCT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930401-PI3DBS16222ZL EX Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 30-TQFN (2.5x4.5) Package: 30-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16222 Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3DBS16222ZLEXDK R, 31-PI3DBS16222ZLEXTR , 31-PI3DBS16222ZLEXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16222ZLEX - 930401-PI3DBS16222ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16222ZLEX
930401-PI3DBS16222ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16222ZLEX 930401-PI3DBS16222ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930401-PI3DBS16222ZL EX Operating Temperature Range: -40°C ~ 85°C Features: PCI Express® Switch IC Channel 30-TQFN (2.5x4.5) Package: 30-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16222 Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3DBS16222ZLEXDK R, 31-PI3DBS16222ZLEXTR , 31-PI3DBS16222ZLEXCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 930401-PI3DBS16222ZLEX
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express® Switch IC Channel 30-TQFN (2.5x4.5)
Package: 30-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS16222
Categories: Integrated Circuits (ICs)
Case / Package: 30-TQFN (2.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PI3DBS16222ZLEXDKR, 31-PI3DBS16222ZLEXTR, 31-PI3DBS16222ZLEXCT

Buy Now Datasheet
Analog Switches - Special Purpose - PI3DBS16222ZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3DBS16222ZLEX
Analog Switches - Special Purpose PI3DBS16222ZLEX
PCIE SWITCH W-QFN2545-30

PCIE SWITCH W-QFN2545-30

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS16222ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS16222ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16222ZLEX
PCIE SWITCH W-QFN2545-30

PCIE SWITCH W-QFN2545-30

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930401-PI3DBS16222ZLEX PI3DBS16222ZLEX PI3DBS16222ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS16222ZLEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details