The PI3DBS16212ZBBEX is a 3.3V, 1-20Gbps 1-Lane 2:1 Mux/DeMux switch designed for high-speed differential signal routing. It supports applications such as USB3.0, USB3.1, 10GE, Thunderbolt 3, and SAS3.0, making it suitable for modern data communication needs. The device features bi-directional operation and offers a 3dB bandwidth of 13 GHz, with low bit-to-bit skew of 3ps and channel-to-channel skew of 10ps, ensuring minimal signal degradation. Insertion loss is low at -1.3dB at 5 GHz and -2dB at 10 GHz, with return loss values of -21dB at 5 GHz, -13dB at 8 GHz, and -9dB at 10 GHz. The typical power consumption is 300µA, and it operates within an industrial temperature range of -40°C to 85°C. The product is available in a 20-contact TQFN package measuring 2.5x4.5mm, compliant with RoHS standards.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930400-PI3DBS16212ZB
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch IC Channel 20-TQFN (2.5x4.5)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS16212
Categories: Integrated Circuits (ICs)
Case / Package: 20-TQFN (2.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DBS16212ZBBEXDITR
PCIE SWITCH V-QFN2545-20 T&R 3.5
PCIE SWITCH V-QFN2545-20 T&R 3.5
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930400-PI3DBS16212ZBBEX | PI3DBS16212ZBBEX | PI3DBS16212ZBBEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3DBS16212ZBBEX | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |