DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS16212XUAEX PI3DBS16212XUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930399-PI3DBS16212XU AEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 18-X2QFN (2x2) Package: 18-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16212 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DBS16212XUAEXDIDK R, PI3DBS16212XUAEXDITR , PI3DBS16212XUAEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930399-PI3DBS16212XU AEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 18-X2QFN (2x2) Package: 18-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16212 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DBS16212XUAEXDIDK R, PI3DBS16212XUAEXDITR , PI3DBS16212XUAEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16212XUAEX - 930399-PI3DBS16212XUAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16212XUAEX
930399-PI3DBS16212XUAEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16212XUAEX 930399-PI3DBS16212XUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930399-PI3DBS16212XU AEX Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC Channel 18-X2QFN (2x2) Package: 18-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16212 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DBS16212XUAEXDIDK R, PI3DBS16212XUAEXDITR , PI3DBS16212XUAEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 930399-PI3DBS16212XUAEX
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch IC Channel 18-X2QFN (2x2)
Package: 18-XFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS16212
Categories: Integrated Circuits (ICs)
Case / Package: 18-X2QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DBS16212XUAEXDIDKR, PI3DBS16212XUAEXDITR, PI3DBS16212XUAEXDICT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS16212XUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS16212XUAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16212XUAEX
PCIE SWITCH X2-QFN2020-18

PCIE SWITCH X2-QFN2020-18

Supplier's Site
Analog Switches - Special Purpose - PI3DBS16212XUAEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3DBS16212XUAEX
Analog Switches - Special Purpose PI3DBS16212XUAEX
PCIE SWITCH X2-QFN2020-18

PCIE SWITCH X2-QFN2020-18

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930399-PI3DBS16212XUAEX PI3DBS16212XUAEX PI3DBS16212XUAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS16212XUAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - 1B32AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details