DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS16000ZLCEX PI3DBS16000ZLCEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930398-PI3DBS16000ZL CEX Features: Switch IC Channel Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16000 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930398-PI3DBS16000ZL CEX Features: Switch IC Channel Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16000 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16000ZLCEX - 930398-PI3DBS16000ZLCEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16000ZLCEX
930398-PI3DBS16000ZLCEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16000ZLCEX 930398-PI3DBS16000ZLCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930398-PI3DBS16000ZL CEX Features: Switch IC Channel Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16000 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 930398-PI3DBS16000ZLCEX
Features: Switch IC Channel
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS16000
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS16000ZLCEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS16000ZLCEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16000ZLCEX
PCIE SWITCH W-QFN3060-40

PCIE SWITCH W-QFN3060-40

Supplier's Site
PCI Interface IC - PI3DBS16000ZLCEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PI3DBS16000ZLCEX
PCI Interface IC PI3DBS16000ZLCEX
PCI Interface IC PCIe Switch

PCI Interface IC PCIe Switch

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930398-PI3DBS16000ZLCEX PI3DBS16000ZLCEX PI3DBS16000ZLCEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS16000ZLCEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PCI Interface IC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 722-SI2457-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers