DIODES Incorporated Interface - Interface - Specialized - PI3DBS12612ZTFEX PI3DBS12612ZTFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930396-PI3DBS12612ZT FEX Series: * Features: Interface Package: Reel - TR Family Name: PI3DBS12612 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930396-PI3DBS12612ZT FEX Series: * Features: Interface Package: Reel - TR Family Name: PI3DBS12612 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3DBS12612ZTFEX - 930396-PI3DBS12612ZTFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3DBS12612ZTFEX
930396-PI3DBS12612ZTFEX
Interface - Interface - Specialized - PI3DBS12612ZTFEX 930396-PI3DBS12612ZTFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930396-PI3DBS12612ZT FEX Series: * Features: Interface Package: Reel - TR Family Name: PI3DBS12612 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 930396-PI3DBS12612ZTFEX
Series: *
Features: Interface
Package: Reel - TR
Family Name: PI3DBS12612
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected

Buy Now
Specialized - PI3DBS12612ZTFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3DBS12612ZTFEX
Specialized PI3DBS12612ZTFEX
Interface

Interface

Buy Now
Interface - Specialized - PI3DBS12612ZTFEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3DBS12612ZTFEX
Interface - Specialized PI3DBS12612ZTFEX
IC INTERFACE SPECIALIZED QFN3050

IC INTERFACE SPECIALIZED QFN3050

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3DBS12612ZTFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3DBS12612ZTFEX
Integrated Circuits (ICs) - Interface - Specialized PI3DBS12612ZTFEX
IC INTERFACE SPECIALIZED QFN3050

IC INTERFACE SPECIALIZED QFN3050

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930396-PI3DBS12612ZTFEX PI3DBS12612ZTFEX PI3DBS12612ZTFEX PI3DBS12612ZTFEX
Product Name Interface - Interface - Specialized - PI3DBS12612ZTFEX Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260798-SI3211-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD22057R - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details