DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLEX PI3DBS12412AZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930394-PI3DBS12412AZ LEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930394-PI3DBS12412AZ LEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLEX - 930394-PI3DBS12412AZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLEX
930394-PI3DBS12412AZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLEX 930394-PI3DBS12412AZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930394-PI3DBS12412AZ LEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930394-PI3DBS12412AZLEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS12412
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches - Special Purpose - PI3DBS12412AZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3DBS12412AZLEX
Analog Switches - Special Purpose PI3DBS12412AZLEX
IC MUX/DEMUX 2:1 12GBPS 40TQFN

IC MUX/DEMUX 2:1 12GBPS 40TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS12412AZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS12412AZLEX
IC MUX/DEMUX 2:1 12GBPS 40TQFN

IC MUX/DEMUX 2:1 12GBPS 40TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930394-PI3DBS12412AZLEX PI3DBS12412AZLEX PI3DBS12412AZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD6623AS - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details