DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS12412AZHE

Description
Win Source Part Number: 1370847-PI3DBS12412A ZHE Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Features: Bi-Directional Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Thunderbolt REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Voltage - Supply, Single (V+): 3.3V -3db Bandwidth: 11.3GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370847-PI3DBS12412A ZHE Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Features: Bi-Directional Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Thunderbolt REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Voltage - Supply, Single (V+): 3.3V -3db Bandwidth: 11.3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1370847-PI3DBS12412AZHE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1370847-PI3DBS12412AZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1370847-PI3DBS12412AZHE
Win Source Part Number: 1370847-PI3DBS12412A ZHE Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Features: Bi-Directional Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Thunderbolt REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Voltage - Supply, Single (V+): 3.3V -3db Bandwidth: 11.3GHz

Win Source Part Number: 1370847-PI3DBS12412AZHE
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tray
Product Status: Obsolete
Features: Bi-Directional
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Thunderbolt
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Voltage - Supply, Single (V+): 3.3V
-3db Bandwidth: 11.3GHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS12412AZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS12412AZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS12412AZHE
IC MUX/DEMUX 2:4 42TQFN

IC MUX/DEMUX 2:4 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370847-PI3DBS12412AZHE PI3DBS12412AZHE
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3011-F-FM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers