DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS12212AZBEX PI3DBS12212AZBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930391-PI3DBS12212AZ BEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 20-QFN (2.5x4.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12212 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (2.5x4.5) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930391-PI3DBS12212AZ BEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 20-QFN (2.5x4.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12212 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (2.5x4.5) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12212AZBEX - 930391-PI3DBS12212AZBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12212AZBEX
930391-PI3DBS12212AZBEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12212AZBEX 930391-PI3DBS12212AZBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930391-PI3DBS12212AZ BEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 20-QFN (2.5x4.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12212 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (2.5x4.5) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 930391-PI3DBS12212AZBEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Thunderbolt Switch IC 2 Channel 20-QFN (2.5x4.5)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS12212
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (2.5x4.5)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS12212AZBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS12212AZBEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS12212AZBEX
PCIE SWITCH V-QFN2545-20 T&R 3.5

PCIE SWITCH V-QFN2545-20 T&R 3.5

Supplier's Site
Analog Switches - Special Purpose - PI3DBS12212AZBEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3DBS12212AZBEX
Analog Switches - Special Purpose PI3DBS12212AZBEX
PCIE SWITCH V-QFN2545-20 T&R 3.5

PCIE SWITCH V-QFN2545-20 T&R 3.5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930391-PI3DBS12212AZBEX PI3DBS12212AZBEX PI3DBS12212AZBEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS12212AZBEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details