IC MUX/DEMUX 12GBPS 18X2QFN Product overview: PI3DBS12212AXUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3DBS12212AXUAE
Thunderbolt Switch IC 2 Channel 18-X2QFN (2x2)
Thunderbolt Switch IC 2 Channel 18-X2QFN (2x2)
Thunderbolt Switch IC 2 Channel 18-X2QFN (2x2)
Thunderbolt Switch IC 2 Channel 18-X2QFN (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-PI3DBS12212AXUAEX | PI3DBS12212AXUAEXDICT-ND | PI3DBS12212AXUAEX |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 3.3 volts | 3.3 volts | |
| Bandwidth | 10600 MHz | 10600 MHz | 10600 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | 18-XFQFN | 18-XFQFN Exposed Pad |