Nexperia B.V. 8-channel analog multiplexer/demultiplexer with latch 74HC4351D,653

Description
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-channel analog multiplexer/demultiplexer with latch - 74HC4351D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-channel analog multiplexer/demultiplexer with latch
74HC4351D,653
8-channel analog multiplexer/demultiplexer with latch 74HC4351D,653
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide analog input voltage range from -5 V to +5 V
  • Complies with JEDEC standard no. 7A
  • Low ON resistance:
    • 80 Ω (typical) at VCC - VEE = 4.5 V
    • 70 Ω (typical) at VCC - VEE = 6.0 V
    • 60 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals
  • Typical ‘break before make’ built-in
  • Address latches provided
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74HC4351D,653
Analog Switch and Multiplexer IC 747-74HC4351D,653
74HC4351; 74HCT4351 - 8-channel analog multiplexer/demultip lexer with latch SOP 20-Pin Product overview: 74HC4351D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4351D,653 can be used for catalog matching and distributor lookup.

74HC4351; 74HCT4351 - 8-channel analog multiplexer/demultiplexer with latch SOP 20-Pin Product overview: 74HC4351D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4351D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6336-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6336-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6336-1-ND
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6336-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6336-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6336-6-ND
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-6336-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6336-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6336-2-ND
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4351D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4351D,653
Analog Switches, Multiplexers, Demultiplexers 74HC4351D,653
1 Circuit IC Switch 8:1 120Ohm 20-SO

1 Circuit IC Switch 8:1 120Ohm 20-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4351D,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4351D,653
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4351D,653
IC MUX/DEMUX 8X1 20SOIC

IC MUX/DEMUX 8X1 20SOIC

Supplier's Site Datasheet
Analogue Mux/demux, 8 Nexperia - 74AH2468 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Nexperia
74AH2468
Analogue Mux/demux, 8 Nexperia 74AH2468
ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4351D,653 747-74HC4351D,653 1727-6336-1-ND 74HC4351D,653 74HC4351D,653 74AH2468
Product Name 8-channel analog multiplexer/demultiplexer with latch Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Nexperia
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 11 volts 1 to ? volts 1 to 10 volts
Package Type SOT163-1 SOT163-1 SOIC; "20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BZX - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT8016-1 SOT8016-1
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHCT139PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HC253BQXTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74HCT138PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers