DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3CSW12ZUAEX

Description
Win Source Part Number: 969355-PI3CSW12ZUAEX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3CSW12ZUAEXTR
Request a Quote Datasheet
Description
Win Source Part Number: 969355-PI3CSW12ZUAEX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3CSW12ZUAEXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
969355-PI3CSW12ZUAEX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 969355-PI3CSW12ZUAEX
Win Source Part Number: 969355-PI3CSW12ZUAEX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.5x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3CSW12ZUAEXTR

Win Source Part Number: 969355-PI3CSW12ZUAEX
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Multiplexer/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.5x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3CSW12ZUAEXTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 969355-PI3CSW12ZUAEX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 5446/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138APW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers