DIODES Incorporated Resistors - Chassis Mount Resistors PI3CH3257ZTAEX

Description
Manufacturer: AMIS Category: Resistors - Chassis Mount Resistors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage Supply Source: Single Supply Voltage - Supply: 3.1V ~ 3.5V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Resistors - Chassis Mount Resistors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage Supply Source: Single Supply Voltage - Supply: 3.1V ~ 3.5V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chassis Mount Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
Resistors - Chassis Mount Resistors
Manufacturer: AMIS Category: Resistors - Chassis Mount Resistors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage Supply Source: Single Supply Voltage - Supply: 3.1V ~ 3.5V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Resistors - Chassis Mount Resistors
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage Supply Source: Single Supply
Voltage - Supply: 3.1V ~ 3.5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Resistors - Chassis Mount Resistors
Operating DC Voltage 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details