DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3CH3244LE PI3CH3244LE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802129-PI3CH3244LE Packaging: Tube Features: Differential Compatibility Switch Circuit: SPST -3db Bandwidth: 500MHz Number of Channels: 8 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3.3V Manufacturer Package: 20-TSSOP On-State Resistance (Maximum): 8Ohm Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802129-PI3CH3244LE Packaging: Tube Features: Differential Compatibility Switch Circuit: SPST -3db Bandwidth: 500MHz Number of Channels: 8 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3.3V Manufacturer Package: 20-TSSOP On-State Resistance (Maximum): 8Ohm Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3CH3244LE - 802129-PI3CH3244LE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3CH3244LE
802129-PI3CH3244LE
Interface - Interface - Analog Switches - Special Purpose - PI3CH3244LE 802129-PI3CH3244LE
Manufacturer: Diodes Incorporated Win Source Part Number: 802129-PI3CH3244LE Packaging: Tube Features: Differential Compatibility Switch Circuit: SPST -3db Bandwidth: 500MHz Number of Channels: 8 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3.3V Manufacturer Package: 20-TSSOP On-State Resistance (Maximum): 8Ohm Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 802129-PI3CH3244LE
Packaging: Tube
Features: Differential Compatibility
Switch Circuit: SPST
-3db Bandwidth: 500MHz
Number of Channels: 8
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3.3V
Manufacturer Package: 20-TSSOP
On-State Resistance (Maximum): 8Ohm
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3CH3244LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3CH3244LE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3CH3244LE
IC SWITCH SPST 8 OHM 20TSSOP

IC SWITCH SPST 8 OHM 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 802129-PI3CH3244LE PI3CH3244LE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3CH3244LE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details