DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QEX PI3CH1012QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889080-PI3CH1012QEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC 10 Channel 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI3CH1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889080-PI3CH1012QEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC 10 Channel 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI3CH1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QEX - 889080-PI3CH1012QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QEX
889080-PI3CH1012QEX
Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QEX 889080-PI3CH1012QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889080-PI3CH1012QEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC 10 Channel 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI3CH1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889080-PI3CH1012QEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Switch IC 10 Channel 24-QSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3CH1012
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3CH1012QEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3CH1012QEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3CH1012QEX
IC SWITCH SPST 8 OHM 24QSOP

IC SWITCH SPST 8 OHM 24QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889080-PI3CH1012QEX PI3CH1012QEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details