DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QE PI3CH1012QE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889079-PI3CH1012QE Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC Channel 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: PI3CH1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889079-PI3CH1012QE Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC Channel 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: PI3CH1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QE - 889079-PI3CH1012QE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QE
889079-PI3CH1012QE
Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QE 889079-PI3CH1012QE
Manufacturer: Diodes Incorporated Win Source Part Number: 889079-PI3CH1012QE Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC Channel 24-QSOP Package: 24-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: PI3CH1012 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889079-PI3CH1012QE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Switch IC Channel 24-QSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI3CH1012
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3CH1012QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3CH1012QE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3CH1012QE
IC SWITCH SPST 500MHZ 24QSOP

IC SWITCH SPST 500MHZ 24QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889079-PI3CH1012QE PI3CH1012QE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3CH1012QE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Sensor Interface
View Details